EN
  • EN
  • DE

EECEN0F204J1

Part No EECEN0F204J1
Manufacturer Panasonic
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822316-EECEN0F204J1
Ultra Librarian 3D Model Ultra Librarian EECEN0F204J1 CAD Model

Description

The EECEN0F204J1 is an Electric Double Layer Capacitor (EDLC), also known as a supercapacitor or ultracapacitor, manufactured by Panasonic. These devices store energy electrostatically using ion accumulation at the interface between an electrode and an electrolyte. This capacitor is designed for applications requiring high energy storage, long life, and rapid charge/discharge cycles.

Applications

  • Energy harvesting systems
  • Backup power for memory devices
  • Pulse power assistance in battery-powered devices
  • Energy storage in wireless sensors
  • Solid state drives

Features

  • 0.2F (200mF) Capacitance
  • 3.3V Rated Voltage
  • Through-hole mounting
  • Operating Temperature Range: -25°C to +70°C
  • Low Equivalent Series Resistance (ESR)

Benefits

  • High energy storage capacity compared to conventional capacitors
  • Long cycle life (hundreds of thousands of cycles)
  • Rapid charge and discharge rates
  • Environmentally friendly (RoHS compliant)
  • Maintenance-free operation

Additional Details

The EECEN0F204J1 offers a high capacitance of 0.2 Farads at a rated voltage of 3.3V. The low ESR enables efficient charge and discharge cycles. It is suitable for applications where a large amount of energy needs to be stored and delivered quickly. Supercapacitors offer a significantly longer cycle life than batteries, making them ideal for applications where frequent charge/discharge cycles are required. This part is often used to provide backup power for memory devices, allowing data to be retained during power outages. The operating temperature range makes it suitable for a variety of environments. It is environmentally friendly, complying with RoHS regulations. Typical applications include energy harvesting systems, where energy is captured from the environment and stored for later use, and pulse power assistance in battery-powered devices, where the supercapacitor provides a burst of power when needed. The through-hole mounting configuration facilitates easy integration into existing circuits. This device provides a reliable and long-lasting energy storage solution.

You May Also Be Interested in

Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess