EN
  • EN
  • DE

EECF5R5H105

Part No EECF5R5H105
Manufacturer Panasonic
Catalog END - OF - LIFE
Description Electric Double Layer Capacitors (Gold Capacitor)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170880-EECF5R5H105
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EECF5R5H105 CAD Model

Description

The EECF5R5H105, manufactured by Panasonic, is an electric double-layer capacitor (EDLC), also known as a supercapacitor. It is designed for energy storage and backup power applications, offering high capacitance and long cycle life.

Applications:

  • Memory Backup: Provides backup power for memory devices in electronic equipment.
  • Power Assist: Supplements battery power in portable devices, improving performance and extending battery life.
  • Energy Harvesting: Stores energy harvested from solar, vibration, or other sources.
  • Smart Meters: Provides backup power for data logging and communication in smart meters.
  • Wireless Sensors: Powers wireless sensors and transmitters in IoT applications.
  • Solid State Drives (SSDs): Offers power loss protection for SSDs.

Features:

  • High Capacitance: Offers high capacitance values for energy storage.
  • Long Cycle Life: Withstands a large number of charge and discharge cycles.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves charge/discharge efficiency.
  • RoHS Compliant: Complies with RoHS regulations, making it environmentally friendly.
  • Compact Size: Available in a small package size, saving valuable board space.
  • Wide Operating Temperature Range: Operates over a wide temperature range.

Benefits:

  • Reliable Backup Power: Provides reliable backup power for critical data and functions.
  • Extended Battery Life: Supplements battery power, extending the operating time of portable devices.
  • Efficient Energy Storage: Stores energy efficiently, reducing energy waste.
  • Environmentally Friendly: RoHS compliance makes it an environmentally friendly choice.
  • Simplified Design: Compact size simplifies design and reduces board space requirements.

Additional Details:

The EECF5R5H105 has a capacitance of 1.0 Farad (105). It has a voltage rating of 5.5V. Detailed specifications, including ESR, leakage current, and operating temperature range, are available in the Panasonic datasheet. Refer to the datasheet for specific application notes and recommended operating conditions to ensure optimal performance and reliability. Since this product is listed as END-OF-LIFE, consider carefully before designing it into new products and check for availability.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess