EN
  • EN
  • DE
  • IT

EEE-FK1A102GP

Part No EEE-FK1A102GP
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 10V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Series Automotive, AEC-Q200, FK
Packaging Reel package
Capacitance 1000μF
Tolerance ±20%
Voltage Rating 10V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 637.5mA @ 120Hz
Ripple Current - High Frequency 850mA @ 100kHz
Impedance 80 mOhm
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.413" (10.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 766605-EEE-FK1A102GP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Family Name FK
Introduction Date July 04, 2004
ECCN EAR99
Country of Origin Japan, Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EEE-FK1A102GP CAD Model

Description

This Panasonic Electronic Components radial, can - SMD capacitor has a capacitance of 1000μF and a voltage rating of 10V.

  • Tolerance: ±20%
  • Impedance: 80 mOhm
  • Lifetime @ Temperature: 5000 Hrs @ 105°C
  • Ripple Current @ Low Frequency: 637.5mA @ 120Hz
  • Ripple Current @ High Frequency: 850mA @ 100kHz
  • Height (Seated): 0.413" (10.50mm)
  • Diameter: 0.394" (10.00mm)
  • Operating Temperature (Max): 105°C
  • Operating Temperature (Min): -55°C

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 100UF 20% 25V SMD
Lowest to $5.8755
Kemet
CAP ALUM SNAP-IN 105C
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 50V RADIAL / 10 μF 50 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Lowest to $0.0802
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5934
Wurth Electronics Inc
CAP ALUM 1500UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 35V RADIAL / 470 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 6.8UF 20% 25V RADIAL / 6.8 μF 25 V Aluminum Electrolytic Capacitors Radial 30Ohm @ 100Hz
Need more? Email Us
United Chemi-Con
CAP ALUM 1000UF 20% 16V SMD
Lowest to $0.3846
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.2233

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5850 $67.2750
270+ $0.4801 $129.6270
420+ $0.4651 $195.3420
575+ $0.4501 $258.8075
745+ $0.4351 $324.1495
1,000+ $0.3901 $390.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess