EN
  • EN
  • DE
  • IT

EEFSE0E391R

Part No EEFSE0E391R
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description SP-Cap/ Polymer Aluminum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170938-EEFSE0E391R
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EEFSE0E391R CAD Model

Description

The Panasonic EEFSE0E391R is a surface mount, conductive polymer aluminum electrolytic capacitor. These capacitors are recognized for their low ESR (Equivalent Series Resistance) and high ripple current capabilities, making them ideal for demanding applications where efficient power delivery and consistent performance are essential.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • Notebook PCs
  • Digital appliances

Features

  • Low ESR: Reduces power loss and heat generation, improving efficiency.
  • High Ripple Current Capability: Provides stable performance under high-frequency and high-current conditions.
  • Long Life: Offers extended operational lifespan, enhancing system reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Improved Power Efficiency: Minimizes energy waste in power circuits.
  • Enhanced System Reliability: Delivers stable and dependable performance in demanding environments.
  • Reduced Heat Generation: Lowers thermal stress on surrounding components.
  • Compact Design: SMT design facilitates smaller and more efficient circuit layouts.
  • Optimized Performance: Enables stable operation under high ripple current conditions.

Technical Specifications

While exact specifications vary, generally, the EEFSE0E391R capacitor will include:

  • Capacitance: 390µF
  • Voltage Rating: 2.5V
  • ESR: Extremely low, values in the mΩ range
  • Operating Temperature: Usually -55°C to +105°C

For detailed specifications, always refer to the official Panasonic datasheet for the EEFSE0E391R.

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 820UF 20% 2.5V TH
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 27UF 20% 35V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 4V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 63V TH
Lowest to $1.7629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess