EN
  • EN
  • DE

ELJFB1R5KF

Part No ELJFB1R5KF
Manufacturer Panasonic
Catalog Fixed Inductors
Description General Use FC, FA, FB General use wire wound, resin molded chip inductor.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1171540-ELJFB1R5KF
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJFB1R5KF CAD Model

Description

The ELJFB1R5KF is a fixed inductor manufactured by Panasonic. It is designed for use in a wide range of electronic circuits for filtering, energy storage, and impedance matching. The '1R5' in the part number likely indicates an inductance value of 1.5 µH (microhenries), while 'KF' typically denotes a specific tolerance or packaging characteristic.

Applications

  • DC-DC converters: Energy storage and filtering to efficiently convert voltage levels.
  • RF circuits: Impedance matching and tuning in radio frequency applications.
  • EMI filtering: Suppression of electromagnetic interference in electronic devices.
  • Signal filtering: Removing unwanted noise or frequency components from signals.
  • Power supply filtering: Smoothing out voltage ripple and reducing noise in power supplies.

Features

  • Inductance: 1.5 µH (microhenries - check datasheet for tolerance).
  • Tolerance: Typically ±10% or ±20% (check datasheet for specific value).
  • Rated Current: Maximum current the inductor can handle without significant performance degradation.
  • DC Resistance (DCR): Resistance of the inductor's coil, affecting efficiency.
  • Self-Resonant Frequency (SRF): Frequency at which the inductor's impedance is at its maximum.

Benefits

  • Efficient Energy Storage: Stores energy in DC-DC converters for voltage regulation.
  • Effective EMI Suppression: Reduces unwanted noise and interference in electronic circuits.
  • Precise Impedance Matching: Optimizes signal transfer in RF applications.
  • Improved Signal Quality: Filters out unwanted frequency components to enhance signal integrity.
  • Compact Size: Allows for integration in space-constrained designs.

Additional Details

The ELJFB1R5KF is typically a wire-wound inductor with a ferrite core. It is available in various surface-mount packages. The specific dimensions, rated current, DC resistance, and self-resonant frequency should be verified in the official Panasonic datasheet. Proper selection of the inductor requires careful consideration of the application's frequency, current, and voltage requirements to ensure optimal performance and reliability.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess