EN
  • EN
  • DE

ELJFC5R6KF

Part No ELJFC5R6KF
Manufacturer Panasonic
Catalog Fixed Inductors
Description General Use FC, FA, FB General use wire wound, resin molded chip inductor.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1171548-ELJFC5R6KF
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJFC5R6KF CAD Model

Description

The ELJFC5R6KF is a fixed inductor manufactured by Panasonic. It's designed for various electronic circuits, providing inductance for filtering, energy storage, and impedance matching. This inductor is commonly used in power supplies, signal processing circuits, and RF applications.

Applications:

  • Power Supplies: Used for filtering and energy storage in DC-DC converters and power regulators.
  • RF Circuits: Employed in RF filters, impedance matching networks, and signal conditioning circuits.
  • Signal Processing: Used for filtering noise and shaping signals in audio and data processing circuits.
  • Consumer Electronics: Found in various consumer electronic devices such as smartphones, tablets, and audio equipment.

Features:

  • Fixed Inductance: Provides a stable and precise inductance value.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Reliability: Designed for long-term stable performance in demanding environments.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Effective Filtering: Provides excellent filtering characteristics for noise reduction and signal conditioning.
  • Stable Performance: Maintains stable inductance value over a wide range of operating conditions.
  • Easy Integration: SMT package simplifies integration into automated assembly lines.
  • Space Saving: Compact size allows for smaller and more compact circuit designs.
  • Long Lifespan: High reliability ensures long-term performance and reduced maintenance costs.

Additional Details:

The ELJFC5R6KF has an inductance value of 5.6 μH. It features a tolerance of ±10%. The self-resonant frequency (SRF) is typically around 50 MHz. The DC resistance (DCR) is low, typically around 0.1 ohms, minimizing power loss. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The inductor is available in a small SMD package, making it suitable for high-density circuit boards. It's constructed using high-quality materials to ensure long-term reliability and stable performance. The part is lead-free and RoHS compliant. This specific inductor is often used when a small size and reliable inductance are required.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess