EN
  • EN
  • DE

ERF7ZJ271

Part No ERF7ZJ271
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057630-ERF7ZJ271
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERF7ZJ271 CAD Model

Description

The ERF7ZJ271 is a thick film chip resistor manufactured by Panasonic. Chip resistors are small, surface-mountable components used to provide a specific amount of electrical resistance in a circuit. The '271' likely indicates the resistance value. In standard resistor coding, '271' represents 27 * 10^1 ohms, which equals 270 ohms.

Applications

  • Current Limiting: Restricting the flow of current in a circuit to protect components.
  • Voltage Division: Creating specific voltage levels for use in circuits.
  • Pull-Up/Pull-Down Resistors: Establishing a default logic state for digital circuits.
  • Feedback Resistors: Controlling the gain and stability of amplifiers.
  • Termination Resistors: Reducing signal reflections in transmission lines.

Features

  • Thick Film Construction: Provides stable and reliable performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Enables high-density circuit designs.
  • Resistance Value: 270 ohms (derived from the '271' marking).
  • Tolerance: The specific tolerance rating would be available in the datasheet (e.g., ±1%, ±5%).

Benefits

  • Accurate Resistance: Provides the specified resistance value for precise circuit operation.
  • Easy Assembly: Compatible with automated pick-and-place equipment.
  • Small Footprint: Saves board space in miniaturized electronic devices.
  • High Reliability: Offers stable performance over a wide range of operating conditions.
  • Cost-Effective: Provides a low-cost solution for implementing resistance in circuits.

The ERF7ZJ271 resistor is commonly used in various electronic devices, including consumer electronics, industrial equipment, and automotive systems. It's important to consult the official Panasonic datasheet for the specific tolerance, power rating, temperature coefficient, and other critical parameters to ensure it's suitable for the intended application.

Additional Details: Key specifications to confirm include the power rating (e.g., 1/16W, 1/10W), voltage rating, temperature coefficient of resistance (TCR), and operating temperature range. The package size (e.g., 0603, 0805) also needs to be considered for proper board layout and soldering.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess