EN
  • EN
  • DE

ERJ-3GEYJ360V

Part No ERJ-3GEYJ360V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 36 OHM 5% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic Electronic Components
Packaging Reel
Resistance 36 Ohms
Tolerance ±5%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0603
Supplier Device Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Maximum) 0.55mm
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803910-ERJ-3GEYJ360V
Ultra Librarian 3D Model Ultra Librarian ERJ-3GEYJ360V CAD Model

Description

The 803910-ERJ-3GEYJ360V is a thick film resistor component manufactured by Panasonic Electronic Components.

    You May Also Be Interested in

    Vishay
    RES SMD 270 OHM 1% 3/4W 1206
    Lowest to $0.1212
    Panasonic
    RES 0.043 OHM 1% 1/3W 0603
    Need more? Email Us
    Yageo
    RES SMD 160 OHM 1% 1W 2512
    Lowest to $0.0659
    Vishay
    RES SMD 15K OHM 1% 1/16W 0402
    Lowest to $0.0043
    Yageo
    RES 10 OHM 5% 1/2W 1206
    Need more? Email Us
    Panasonic
    RES SMD 15K OHM 0.1% 1/8W 0805
    Need more? Email Us
    Yageo
    RES 56.2K OHM 1% 1/20W 0201
    Need more? Email Us
    Walsin Technology Corporation
    RES 10K OHM 1% 1/10W 0402
    Lowest to $0.0030
    Vishay
    RES SMD 2.5K OHM 0.1% 1/2W 0603
    Lowest to $1.9305

    Top Sellers

    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0143
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7128
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    9,620+ $0.0052 $50.0240
    23,260+ $0.0043 $100.0180
    35,715+ $0.0042 $150.0030
    50,000+ $0.0040 $200.0000
    64,105+ $0.0039 $250.0095
    85,715+ $0.0035 $300.0025
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 300 pieces
    MOQ: 9620 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess