EN
  • EN
  • DE

EBLC05C-LF-T7

Part No EBLC05C-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056725-EBLC05C-LF-T7
Categories OEM Parts(C-E)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EBLC05C-LF-T7 CAD Model

Description

The EBLC05C-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in applications where robust protection against voltage spikes is crucial.

Applications

  • Cellular phones
  • Portable devices
  • Microcontroller protection
  • Data lines
  • Keypads
  • LCD protection
  • USB ports

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level.
  • Low leakage current: Minimizes power consumption and ensures efficient operation.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Small package size: Allows for space-saving design and easy integration into various applications.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • ESD protection: Protects per IEC 61000-4-2, ±30kV contact, ±30kV air
  • EFT protection: Protects per IEC 61000-4-4, 40A (5/50ns)
  • Surge protection: Protects per IEC 61000-4-5, 5A (8/20μs)

Benefits

  • Enhanced reliability: Protects sensitive electronic components from damage caused by transient voltage events.
  • Reduced downtime: Minimizes equipment failures and associated downtime costs.
  • Improved product lifespan: Extends the operational life of electronic devices by preventing damage from voltage surges.
  • Simplified design: Easy to integrate into existing circuits and systems.
  • Cost-effective protection: Provides a reliable and affordable solution for protecting electronic equipment.

Additional Details

The EBLC05C-LF-T7 is available in a small SOT-23 package. It features a peak pulse power of 300W. This TVS diode array is designed to protect one I/O line. It operates over a wide temperature range, making it suitable for various environmental conditions. The 'LF' in the part number indicates that it is lead-free. This component helps to meet regulatory requirements and ensures environmental compliance in electronic devices. The device is also suitable for high-speed data lines due to its low capacitance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess