EN
  • EN
  • DE

ERJ-P06D3002V

Part No ERJ-P06D3002V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 30 KOHM 0.5% 1/2W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 30 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Manufacturer Panasonic
Series ERJ-P06
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0805 (2012 Metric)
Case / Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871055-ERJ-P06D3002V
Ultra Librarian 3D Model Ultra Librarian ERJ-P06D3002V CAD Model

Description

The ERJ-P06D3002V is a precision thick film chip resistor manufactured by Panasonic. It's designed for surface mount applications requiring high stability and accuracy. These resistors are part of Panasonic's ERJ series, known for their robust construction and reliable performance.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • Feedback resistors in amplifiers
  • Instrumentation and measurement equipment
  • Automotive control systems

Features

  • High stability thick film resistive element
  • Excellent temperature coefficient of resistance (TCR)
  • Tight tolerance
  • Surface mount package
  • RoHS compliant

Benefits

  • Ensures accurate and consistent circuit performance.
  • Minimizes resistance drift over temperature variations.
  • Allows for precise circuit design and calibration.
  • Facilitates automated assembly and reduces manufacturing costs.
  • Contributes to environmentally friendly products.

Technical Specifications

The ERJ-P06D3002V has a resistance value of 30.0 kOhms. The tolerance is ±0.5%. The power rating is 0.125W. The temperature coefficient of resistance (TCR) is ±25 ppm/°C. The package size is 0805. The operating temperature range is -55°C to +155°C.

The ERJ-P06D3002V is often utilized in applications where precise resistance values are critical for optimal performance. Its low TCR and tight tolerance ensure stable operation even under varying temperature conditions. The 0805 package provides a balance between size and power handling capability, making it suitable for a wide range of electronic devices. Panasonic's commitment to quality manufacturing ensures that this resistor delivers long-term reliability and consistent performance.

You May Also Be Interested in

Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess