EN
  • EN
  • DE
  • IT

ERJ-XGNF3002Y

Part No ERJ-XGNF3002Y
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES 30K OHM 1% 1/32W 01005
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 30 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Manufacturer Panasonic
Series ERJ-XGN
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package 01005 (0402 Metric)
Case / Package 01005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Quantity per package 20000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871075-ERJ-XGNF3002Y
Ultra Librarian 3D Model Ultra Librarian ERJ-XGNF3002Y CAD Model

Description

The Panasonic ERJ-XGNF3002Y is a thick film chip resistor designed for surface mount applications. It offers excellent reliability and stability, making it suitable for a wide range of electronic devices. This resistor is part of Panasonic's ERJ series, known for its high performance and compact size.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Automotive Electronics: Implemented in automotive control units and sensor circuits.
  • Industrial Equipment: Utilized in industrial automation systems and power supplies.
  • Telecommunications Equipment: Found in communication devices, such as routers and modems.
  • Medical Devices: Used in various medical electronic devices for precise circuit control.

Features:

  • 30.0 kΩ Resistance: Provides a resistance value of 30.0 kΩ.
  • ±1% Tolerance: Offers a precise resistance value with a tolerance of ±1%.
  • Thick Film Technology: Employs thick film technology for enhanced reliability.
  • Surface Mount Device (SMD): Designed for surface mount assembly, enabling compact designs.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Precision: Provides accurate resistance values for precise circuit operation.
  • Excellent Stability: Maintains stable performance under varying environmental conditions.
  • Compact Size: Small form factor allows for high-density circuit layouts.
  • Reliable Performance: Offers long-term reliability in diverse applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The ERJ-XGNF3002Y chip resistor is designed to operate within specified voltage and temperature ranges, ensuring stable performance in various conditions. It is typically mounted on a printed circuit board (PCB) using reflow soldering techniques. This resistor is particularly well-suited for applications where precision and stability are critical. The thick film construction contributes to its robustness and long lifespan. Detailed specifications, including temperature coefficient and power rating, are available in the manufacturer's datasheet. Its combination of precision, stability, and compact size makes it a preferred choice for a wide range of electronic applications, ensuring reliable and consistent performance in demanding environments. The resistor is also designed to withstand electrostatic discharge (ESD), further enhancing its reliability.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess