EN
  • EN
  • DE

ERJ1GEJ510C

Part No ERJ1GEJ510C
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822727-ERJ1GEJ510C
Ultra Librarian 3D Model Ultra Librarian ERJ1GEJ510C CAD Model

Description

The ERJ1GEJ510C is a chip resistor manufactured by Panasonic, specifically designed for surface mount technology (SMT) applications. Part of the ERJ series, it exemplifies Panasonic's commitment to quality and reliability in resistive components. These resistors are commonly used in a wide variety of electronic circuits for current limiting, voltage division, and other general-purpose applications.

Applications

  • Consumer electronics (e.g., TVs, audio equipment)
  • Computing devices (e.g., laptops, desktops)
  • Telecommunications equipment
  • Industrial automation systems
  • Power supplies

Features

  • Surface mount design for efficient PCB assembly
  • Thick film resistive element for stable performance
  • Compact 0402 package size
  • High reliability and long operational life
  • RoHS compliant, adhering to environmental standards

Benefits

  • Saves valuable board space due to its small size.
  • Maintains consistent resistance values under varying operating conditions.
  • Reduces assembly costs through automated SMT processes.
  • Ensures dependable performance in electronic circuits.
  • Supports environmentally responsible manufacturing practices.

Technical Specifications

The ERJ1GEJ510C features a resistance of 51 Ohms. It has a power rating of 0.063W and a tolerance of ±5%. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. It is available in an 0402 package. The resistor can operate within a temperature range of -55°C to +125°C.

These resistors are commonly used in circuits requiring a 51 Ohm resistance value. The 5% tolerance is suitable for general-purpose applications where high precision is not required. The 0402 package allows for high-density mounting, making it ideal for compact electronic devices. Panasonic's thick film technology ensures that the ERJ1GEJ510C provides reliable and stable performance over an extended lifespan.

You May Also Be Interested in

Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess