EN
  • EN
  • DE

EVLHFAA01B54

Part No EVLHFAA01B54
Manufacturer Panasonic
Catalog Thumbwheel Potentiometers
Description POT 50K OHM THUMBWHEEL LINEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete(EOL)
Resistance (Ohms) 50k
Power (Watts) 0.03W, 1/32W
Tolerance ±20%
Number of Turns 1
Adjustment Type Top Adjustment
Termination PC Pins
Mounting Through Hole
Win Source Part Number 066632-EVLHFAA01B54
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVLHFAA01B54 CAD Model

Description

Product Description

The EVLHFAA01B54 is a robust and versatile electronic component engineered for high performance in advanced applications. Its innovative design and reliable functionality make it ideal for use in various technological solutions.

Features and Benefits

  • High efficiency and durable construction
  • Seamless integration with existing systems
  • Energy-efficient design for sustainable operation

Applications

  • Renewable energy solutions
  • Advanced robotics
  • Automated control systems

Additional Details: This component is known for its exceptional performance under rigorous conditions, ensuring optimal functionality in demanding environments.

You May Also Be Interested in

TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10K 0.5W TOP ADJ
Lowest to $2.6440
Bourns Inc.
THUMBWHEEL POT 250K OHM 0.5W SID / 250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10K OHM 0.5W SIDE / 10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.7267
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
THUMBWHEEL POT 50K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 1M OHM 0.5W TOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess