EN
  • EN
  • DE

EVQPNF05M

Part No EVQPNF05M
Manufacturer Panasonic
Catalog Tactile Switches
Description 6.0 mm3.5 mm SMD Light Touch Switch es
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172970-EVQPNF05M
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian EVQPNF05M CAD Model

Description

The EVQPNF05M is a tactile switch manufactured by Panasonic. It is designed to provide a momentary electrical connection when pressed, offering tactile feedback to the user. These switches are commonly employed in various electronic devices requiring user input and a reliable switching mechanism.

Applications

  • Automotive electronics: Used in dashboard controls, steering wheel controls, and car audio systems.
  • Consumer electronics: Found in remote controls, digital cameras, and portable audio players.
  • Industrial control panels: Employed in machinery controls, operator interfaces, and testing equipment.
  • Medical devices: Used in diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Computer peripherals: Incorporated in keyboards, mice, and other input devices.

Features

  • Tactile feedback: Provides a distinct click or feel to confirm switch activation.
  • Compact design: Enables easy integration into space-constrained applications.
  • Long lifespan: Designed for reliable and repeated use over an extended period.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering onto printed circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Positive user experience: Tactile feedback provides clear indication of switch actuation.
  • Space-saving solution: Compact size allows for versatile application in various devices.
  • Dependable operation: Long lifespan ensures consistent performance and minimizes maintenance.
  • Simplified manufacturing: SMT design streamlines the production process.
  • Environmentally responsible: RoHS compliance contributes to environmental protection.

Specifications

While exact specifications may vary depending on the specific model, typical values for EVQPNF05M tactile switches include:

  • Operating Force: Approximately 1.0 N to 1.6 N (check datasheet for specific value).
  • Travel: Typically around 0.25 mm to 0.3 mm.
  • Contact Resistance: Usually less than 100 mΩ.
  • Operating Temperature Range: Typically -25°C to +70°C (check datasheet for specific range).
  • Life Cycle: Generally rated for 100,000 to 1,000,000 cycles, depending on application and load.

The EVQPNF05M tactile switch is a reliable and versatile component suitable for a broad spectrum of electronic applications. Its tactile feedback, compact design, and long lifespan make it a valuable choice for designers seeking a robust and efficient switching solution.

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.1991
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $1.2651
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 24VDC 500000Cycles 1.57N SMD T/R
Lowest to $0.2734
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.6N SMD T/R
Lowest to $0.1052
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4183 $50.1960
295+ $0.3432 $101.2440
455+ $0.3325 $151.2875
625+ $0.3218 $201.1250
805+ $0.3110 $250.3550
1,080+ $0.2789 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess