EN
  • EN
  • DE
  • IT

G6H-2-12VDC

Part No G6H-2-12VDC
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Panasonic
Win Source Part Number 759887-G6H-2-12VDC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G6H-2-12VDC CAD Model

Description

The G6H-2-12VDC is a compact and highly reliable signal relay manufactured by Panasonic. It's designed for signal switching applications requiring low power consumption and high sensitivity. This relay is commonly used in telecommunications, measurement equipment, and other electronic control systems.

Applications

  • Telecommunications equipment
  • Measurement and instrumentation
  • Security systems
  • Medical equipment
  • Industrial control systems

Features

  • Compact Size: Small footprint for space-saving designs.
  • High Sensitivity: Requires low coil power for activation.
  • Low Power Consumption: Minimizes power usage in battery-powered or energy-conscious applications.
  • High Reliability: Offers long life and consistent performance.
  • Sealed Construction: Provides protection against dust and contaminants.
  • DIP Terminal Style: Enables easy mounting on printed circuit boards.

Benefits

  • Space Savings: Compact design allows for higher component density on PCBs.
  • Reduced Power Consumption: Low power requirements contribute to energy efficiency.
  • Reliable Switching: Ensures consistent and dependable signal switching.
  • Long Service Life: Extends the operational lifespan of the equipment.
  • Environmental Protection: Sealed construction protects internal components from environmental factors.

Additional Details

The G6H-2-12VDC has a coil voltage of 12VDC. It is a double pole double throw (DPDT) relay, providing two independent sets of contacts that can switch two separate circuits. The contact rating specifies the maximum voltage and current that the relay contacts can safely handle. The datasheet contains detailed information on coil resistance, operate and release times, insulation resistance, and operating temperature range (typically -40°C to +85°C). Proper coil suppression (e.g., with a diode) is recommended to protect driving circuits from voltage spikes during relay deactivation.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4243 $58.1832
59+ $1.9889 $117.3451
90+ $1.9265 $173.3850
124+ $1.8642 $231.1608
161+ $1.8030 $290.2830
215+ $1.6158 $347.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess