EN
  • EN
  • DE
  • IT

HC1-H-DC100V

Part No HC1-H-DC100V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 10A 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 11mA
Coil Voltage 100VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 10A
Switching Voltage 250VAC - Max
Turn On Voltage (Max) 80 VDC
Turn Off Voltage (Min) 10 VDC
Operate Time 20ms
Release Time 20ms
Mounting Socketable
Termination Style Plug In
Coil Power 1 W
Coil Resistance 10 kOhms
Temperature Range - Operating -50°C to 70°C
Win Source Part Number 204584-HC1-H-DC100V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC1-H-DC100V CAD Model

Description

The electronic component with Id 148575 is a General Purpose Relay product from Panasonic Electric Works. The Win Source Part Number is 204584-HC1-H-DC100V. This product comes in bulk packaging and has plug-in termination style. It has SPDT (1 Form C) contact form and socketable mounting.

  • Coil Resistance: 10 kOhms
  • Coil Current: 11mA
  • Operate Time: 20ms
  • Relay Type: Non-Latching
  • Coil Voltage: 100VDC
  • Contact Rating (Current): 10A
  • Switching Voltage: 250VAC - Max
  • Turn On Voltage (Max): 80 VDC
  • Turn Off Voltage (Min): 10 VDC
  • Release Time: 20ms
  • Coil Power: 1 W
  • Operating Temperature: -50°C to 70°C
  • Supply and Demand: Limited

You May Also Be Interested in

Picker Components
RELAY GEN PURPOSE DPDT 16A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Need more? Email Us
NTE
RELAY TIME DELAY 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) Delay 10A @ 120VAC/30VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 28V / General Purpose Relay 4PDT (4 Form C) 28VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 20A 24V
Lowest to $6.6342
Panasonic
RELAY GEN PURPOSE SPST 5A 24V
Need more? Email Us
American Zettler, Inc.
10A POWER RELAY / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $4.5545
TE Connectivity
RELAY IMPULSE DPDT 15A 12V / Impulse Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 60A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 16A 5V
Lowest to $3.9639

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess