EN
  • EN
  • DE
  • IT

MA1Z150-TX

Part No MA1Z150-TX
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SMA
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 711048-MA1Z150-TX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MA1Z150-TX CAD Model

Description

The MA1Z150-TX is a silicon epitaxial planar type Schottky barrier diode manufactured by Panasonic. This diode is designed for high-speed switching applications, voltage clamping, and detector circuits where low forward voltage and fast switching speeds are crucial. It is commonly used in a variety of electronic devices to improve performance and efficiency.

Applications

  • High-Speed Switching Circuits: Used in circuits where rapid switching is essential, such as in high-frequency converters and digital systems.
  • Voltage Clamping: Protects sensitive electronic components from voltage spikes and overvoltage conditions.
  • Detector Circuits: Utilized in radio frequency (RF) detectors and signal demodulation circuits.
  • Mixer Applications: Found in RF mixers to convert signals between different frequencies.
  • Sampling Circuits: Employed in sampling circuits for high-speed data acquisition systems.

Features

  • Low Forward Voltage (VF): Minimizes power loss and improves efficiency in circuits.
  • Fast Switching Speed: Enables rapid response to changing signals, enhancing circuit performance.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards (PCBs).
  • High Reliability: Ensures stable performance and long operational life.

Benefits

  • Improved Circuit Efficiency: Low forward voltage drop minimizes power dissipation, leading to more efficient circuits.
  • Enhanced High-Frequency Performance: Fast switching speed and low capacitance enable the diode to operate effectively in high-frequency applications.
  • Effective Voltage Protection: Clamping capability protects sensitive components from damage due to voltage surges.
  • Simplified Assembly: Surface mount package simplifies the assembly process, reducing manufacturing costs.
  • Reliable Operation: High reliability ensures consistent performance and long-term stability.

Additional Details

The MA1Z150-TX has a maximum repetitive peak reverse voltage (VRRM) and a maximum average forward current (IF). The operating temperature range and storage temperature range should be considered for optimal performance and longevity. Refer to the Panasonic datasheet for detailed electrical characteristics, performance graphs, and application notes.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess