EN
  • EN
  • DE

MA1Z220-(TX)

Part No MA1Z220-(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074587-MA1Z220-(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA1Z220-(TX) CAD Model

Description

The Panasonic MA1Z220-(TX) is a Zener diode designed to provide stable voltage regulation in electronic circuits. It is commonly used for voltage clamping, overvoltage protection, and reference voltage generation. Its compact size and reliable performance make it suitable for a wide range of applications.

Applications

  • Voltage Regulation: Provides stable voltage output in power supplies and other voltage-sensitive circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Reference Voltage Generation: Used as a stable voltage reference in analog and digital circuits.
  • Clipping Circuits: Limits voltage levels to prevent damage or distortion.
  • Transient Voltage Suppression: Protects circuits from transient voltage surges.

Features

  • Stable Zener Voltage: Provides a consistent voltage reference over a wide range of operating conditions.
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Circuit Stability: Ensures consistent voltage levels, improving circuit performance.
  • Enhanced Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Increased Reliability: Provides long-term stability and dependable operation.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.
  • Cost-Effective Solution: Offers a reliable and affordable solution for voltage regulation and protection.

Additional Details

The MA1Z220-(TX) is available in a small surface-mount package. Its Zener voltage is typically 22V. The diode's performance is characterized by its low reverse leakage current and high surge current capability. It is designed for use in various electronic devices, including power supplies, communication equipment, and industrial control systems. The device is also designed to operate within specified temperature ranges and power dissipation limits, ensuring its reliable performance within given parameters.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess