EN
  • EN
  • DE

MA1Z330-TX

Part No MA1Z330-TX
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074589-MA1Z330-TX
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA1Z330-TX CAD Model

Description

The Panasonic MA1Z330-TX is a Zener diode designed for voltage regulation and overvoltage protection in various electronic circuits. It's known for providing a stable voltage reference and protecting sensitive components from voltage surges. Its robust design makes it suitable for diverse industrial and consumer applications.

Applications

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage.
  • Overvoltage Protection: Protects circuits from damage caused by excessive voltage spikes.
  • Reference Voltage Source: Provides a stable voltage reference for analog and digital circuits.
  • Clipping Circuits: Limits voltage levels to protect sensitive components.
  • Surge Protection: Absorbs transient voltage surges to prevent damage to electronic devices.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes wasted current in the reverse direction, increasing efficiency.
  • High Surge Current Capability: Can withstand high current surges without failure.
  • Small Form Factor: Allows for integration into compact electronic designs.
  • Excellent Stability: Maintains consistent performance over a wide range of temperatures and operating conditions.

Benefits

  • Stable Voltage Output: Ensures consistent voltage levels, improving circuit performance and reliability.
  • Component Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Increased System Reliability: Provides a reliable voltage reference, improving overall system stability.
  • Simplified Circuit Design: Makes it easier to design and implement voltage regulation circuits.
  • Cost-Effective Solution: Offers a high-performance voltage regulation solution at a competitive price.

Additional Details

The MA1Z330-TX is typically available in a surface-mount package for easy integration into modern circuit boards. Its key electrical characteristic is its Zener voltage, which is approximately 33V. The diode's performance is defined by its low reverse leakage current and its ability to handle high surge currents. This device is commonly used in power adapters, battery chargers, and other electronic devices requiring stable voltage levels and protection against overvoltage conditions. It is also designed to comply with relevant industry standards for safety and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess