EN
  • EN
  • DE

MA2SD10

Part No MA2SD10
Manufacturer Panasonic
Description Silicon epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1211342-MA2SD10
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA2SD10 CAD Model

Description

The MA2SD10 is a silicon epitaxial planar type schottky barrier diode manufactured by Panasonic. It is designed for high-speed switching applications and features a low forward voltage drop and a fast reverse recovery time. This makes it suitable for use in various electronic circuits where efficient rectification and fast switching are required.

Applications

  • High-Speed Switching Circuits: Used in applications where fast switching speeds are essential, such as inverters and converters.
  • Rectification: Employed in power supplies and other circuits for efficient rectification of AC signals.
  • Voltage Clamping: Used to protect sensitive electronic components from overvoltage conditions.
  • Mixers and Detectors: Suitable for use in RF mixers and detectors due to its low forward voltage drop and fast switching characteristics.
  • Freewheeling Diodes: Used in inductive load switching circuits to protect transistors from voltage spikes.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching and reduces switching losses.
  • Small Surface-Mount Package: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Excellent High-Frequency Performance: Suitable for high-frequency applications.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, resulting in higher efficiency.
  • Fast Switching Speed: Fast reverse recovery time enables high-speed switching, improving circuit performance.
  • Compact Design: Small surface-mount package allows for smaller and more compact circuit designs.
  • Enhanced Reliability: High surge current capability provides robustness against transient voltage spikes.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed switching and efficient rectification.

Additional Details

The MA2SD10 is typically used in circuits where the operating frequency is relatively high, and switching losses need to be minimized. The low forward voltage drop helps to reduce power dissipation in rectification applications. The fast reverse recovery time is crucial for high-speed switching circuits to prevent reverse current flow and improve efficiency. The diode is available in a small surface-mount package, making it easy to integrate into compact electronic designs. It's important to adhere to the manufacturer's specifications for forward current, reverse voltage, and operating temperature to ensure reliable operation. The surge current capability of the diode provides protection against transient voltage spikes, enhancing the overall reliability of the circuit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4137 $57.9180
345+ $0.3396 $117.1620
530+ $0.3289 $174.3170
730+ $0.3183 $232.3590
940+ $0.3077 $289.2380
1,260+ $0.2758 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess