EN
  • EN
  • DE

MA8200-M

Part No MA8200-M
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973415-MA8200-M
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA8200-M CAD Model

Description

The Panasonic MA8200-M is a sophisticated, high-precision integrated circuit designed for a wide array of applications demanding accurate measurement and control. While specific application details can vary, its core functionality centers around signal processing and data acquisition.

Applications

  • Industrial automation systems for sensor data acquisition and control.
  • Precision measurement instruments where accuracy and stability are paramount.
  • Medical devices requiring reliable signal processing.
  • Environmental monitoring equipment.
  • Automotive control systems.

Features

  • High-resolution analog-to-digital conversion.
  • Low noise performance for accurate signal detection.
  • Integrated signal conditioning circuitry.
  • Programmable gain amplification.
  • Digital interface for easy data transfer to microcontrollers or processors.
  • Low power consumption, suitable for battery-powered applications.
  • Wide operating temperature range for robust performance in various environments.
  • Built-in self-calibration to maintain accuracy over time and temperature variations.
  • Robust error detection and correction capabilities to ensure data integrity.
  • Compact package size for space-constrained designs.

Benefits

  • Improved accuracy and reliability of measurement systems.
  • Reduced system complexity and cost through integrated functionality.
  • Enhanced signal-to-noise ratio for better performance in noisy environments.
  • Simplified interface to digital systems for faster development.
  • Extended battery life in portable applications.
  • Increased system robustness and stability.
  • Reduced calibration requirements, lowering maintenance costs.
  • Minimized risk of data errors, ensuring reliable operation.
  • Smaller system footprint, enabling more compact designs.

Additional Details

The MA8200-M utilizes advanced CMOS technology to achieve its high performance and low power consumption. It typically includes various internal registers for configuring its operating parameters, such as gain, sampling rate, and digital interface settings. The device's performance characteristics are highly dependent on the specific configuration and external components used in the application. Detailed specifications, including input voltage range, output data format, and timing characteristics, are available in the Panasonic datasheet for the MA8200-M. Proper grounding and shielding techniques are essential to minimize noise and ensure optimal performance. The device is often used in conjunction with external sensors, amplifiers, and filters to create a complete measurement system.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess