EN
  • EN
  • DE

FX102-DFF-S6192G

Part No FX102-DFF-S6192G
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Description Frequency Translator, 3.3V, SMT, PECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016741-FX102-DFF-S6192G
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FX102-DFF-S6192G CAD Model

Description

The FX102-DFF-S6192G is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance component is designed to cater to the demanding needs of modern electronic systems, delivering reliability and efficiency for a wide range of applications.

Key Features

  • High Precision: The FX102-DFF-S6192G is built for applications requiring precise measurements, control, and data processing, ensuring accurate performance in critical systems.
  • Robust Design: This product is engineered to withstand harsh industrial environments, offering a robust design that ensures long-term durability and stable operation.
  • Connectivity: With integrated communication interfaces, the FX102-DFF-S6192G facilitates seamless data transfer and connectivity, making it ideal for connected systems.
  • Low Power Consumption: Energy efficiency is at the heart of this device, which operates with minimal power draw, contributing to the overall energy savings of the system it is integrated into.
  • Customizable: Microchip Technology understands the need for flexibility, which is why the FX102-DFF-S6192G can be customized to meet specific application requirements.

Applications

The versatility of the FX102-DFF-S6192G makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Medical equipment
  • Telecommunications infrastructure

Technical Specifications

The FX102-DFF-S6192G is equipped with the following specifications:

  • Manufacturer: Microchip Technology
  • Product Category: [Appropriate Category]
  • Mounting Style: [SMD/SMT, Through Hole, etc.]
  • Package / Case: [Package Details]
  • Operating Temperature Range: [Specified Range]
  • Supply Voltage: [Voltage Range]
  • Communication Interface: [Interface Details]

For detailed product information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess