EN
  • EN
  • DE
  • IT

MAZS024

Part No MAZS024
Manufacturer Panasonic
Description Silicon planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1215555-MAZS024
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAZS024 CAD Model

Description

The MAZS024 is a Zener diode manufactured by Panasonic. It is designed to provide a stable reference voltage or to protect circuits from voltage surges. This diode is commonly used in voltage regulation, clipping, and overvoltage protection circuits.

Applications

  • Voltage regulation
  • Voltage clipping
  • Overvoltage protection
  • Reference voltage generation
  • Surge protection

Features

  • Zener Diode
  • Stable Breakdown Voltage
  • Low Reverse Leakage Current
  • Small Package Size
  • High Surge Capability

Benefits

  • Provides a stable reference voltage
  • Protects circuits from overvoltage conditions
  • Ensures reliable operation of electronic devices
  • Easy to integrate into existing designs
  • Compact size for space-constrained applications

Additional Details

The MAZS024 has a Zener voltage of approximately 2.4V. It offers excellent stability over a wide range of operating temperatures and currents. The low reverse leakage current minimizes power dissipation in the reverse bias condition. The diode's small package size allows for use in compact electronic devices. It is commonly used in various electronic applications, including power supplies, voltage regulators, and signal conditioning circuits.

The MAZS024 provides a cost-effective solution for voltage regulation and overvoltage protection needs. Its characteristics make it a popular choice for both hobbyists and professional engineers. It offers a balance of performance and cost-effectiveness, making it a versatile component in many electronic designs. The diode's surge capability protects sensitive circuits from transient voltage spikes. The MAZS024 is designed to meet industry standards for performance and reliability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess