The MAZS047 is a Zener diode from Panasonic, designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is known for its stable voltage characteristics and reliable performance, making it suitable for applications in power supplies, signal conditioning, and protection circuits.
Applications:
- Voltage regulation
- Transient voltage suppression
- Clipping circuits
- Overvoltage protection
- Signal conditioning
Features:
- Stable Zener voltage: Provides precise voltage regulation.
- Low reverse leakage current: Minimizes power dissipation.
- Small surface mount package: Reduces board space and enables compact designs.
- High surge current capability: Provides robustness against transient voltage spikes.
- RoHS compliant: Environmentally friendly.
Benefits:
- Precise voltage regulation: Ensures stable voltage levels in electronic circuits.
- Enhanced system protection: Protects against overvoltage conditions and transient voltages.
- Reduced board space: Small package allows for denser circuit layouts.
- Improved system reliability: Robust design ensures long-term performance.
- Environmentally compliant: RoHS compliance meets environmental regulations.
Additional Details:
The MAZS047 has a Zener voltage (VZ) of 4.7V with a tolerance of approximately ±5%. The reverse leakage current (IR) is typically low. It comes in a small surface mount package, such as a SOD-323 or similar. This Zener diode is ideal for applications requiring stable voltage regulation and protection against transient voltages.
The MAZS047 diode is optimized for stable operation over a range of temperatures. Its compact size makes it well suited for modern circuit board designs. The Zener diode clamp protects downstream electronics from damage due to surges.