EN
  • EN
  • DE
  • IT

MAZS0750M

Part No MAZS0750M
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Description Silicon planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1215564-MAZS0750M
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAZS0750M CAD Model

Description

The MAZS0750M is a Zener diode manufactured by Panasonic. It is designed to provide stable voltage regulation and overvoltage protection in a variety of electronic circuits. Zener diodes are particularly useful in applications where a constant voltage is required despite variations in input voltage or load current. When reverse biased, a Zener diode will maintain a relatively constant voltage across its terminals once the breakdown voltage (Zener voltage) is reached.

Applications

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage, ensuring consistent performance of connected devices.
  • Overvoltage Protection: Protects sensitive components from damage caused by voltage spikes or surges, extending the lifespan of the equipment.
  • Clipping Circuits: Limits the voltage swing of a signal to prevent it from exceeding a certain level, useful in signal processing applications.
  • Voltage Reference: Provides a stable voltage reference point for measurement and control circuits, ensuring accuracy and reliability.
  • Surge Suppression: Absorbs energy from voltage surges, protecting downstream components from potential damage.

Features

  • Precise Zener Voltage: Offers a well-defined and accurate Zener breakdown voltage, ensuring predictable performance.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage, improving efficiency.
  • Small Package Size: Allows for use in compact electronic devices where space is limited.
  • High Surge Current Capability: Can withstand transient high-current surges without damage, providing robust protection.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures.

Benefits

  • Stable Output Voltage: Ensures consistent operation of connected circuits, even with fluctuating input voltage.
  • Component Protection: Prevents damage to sensitive components from overvoltage conditions, increasing system reliability.
  • Signal Integrity: Prevents signal distortion by limiting voltage swings to a safe range.
  • Accurate Measurements: Provides a reliable voltage reference for precise measurement and control systems.
  • Extended Equipment Lifespan: Protects against voltage-related damage, extending the operational life of electronic devices.

Additional Details

The MAZS0750M Zener diode is characterized by its Zener voltage (Vz), Zener impedance (Zz), reverse leakage current (Ir), and maximum power dissipation. These parameters are specified in the manufacturer's datasheet, which should be consulted for detailed specifications and application guidelines. The Zener voltage of the MAZS0750M is typically around 7.5 volts. When selecting a Zener diode, it's important to consider the specific voltage and current requirements of the application, as well as the power dissipation capabilities of the diode. Proper heat sinking may be necessary in high-power applications to prevent overheating and ensure reliable operation. This diode is commonly used in power supplies, consumer electronics, and industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess