EN
  • EN
  • DE

MIP2E7DMY

Part No MIP2E7DMY
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Silicon MOSFET type Integrated Circuit, 60W, 700V, TO-220-A2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004488-MIP2E7DMY
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP2E7DMY CAD Model

Description

The MIP2E7DMY is a power IC from Panasonic, likely a switching regulator or power factor correction (PFC) controller. These ICs are designed to efficiently convert and manage power in a variety of applications, including power supplies, adapters, and lighting systems.

Applications:

  • AC-DC Power Supplies: Used as a switching regulator or PFC controller in AC-DC power supplies for various electronic devices.
  • Adapters and Chargers: Found in power adapters and chargers for laptops, smartphones, and other portable devices.
  • LED Lighting: Used to control the power and brightness of LED lighting systems.
  • Industrial Power Supplies: Implemented in industrial power supplies for automation equipment, process control systems, and other industrial applications.
  • Consumer Electronics: Integrated into various consumer electronic devices such as TVs, DVD players, and audio equipment.

Features:

  • Switching Regulator: Regulates the output voltage by switching the input voltage on and off at a high frequency.
  • Power Factor Correction (PFC): Improves the power factor of the input current, reducing harmonic distortion and improving efficiency.
  • Over-Voltage Protection (OVP): Protects the output circuit from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the output circuit from over-current conditions.
  • Over-Temperature Protection (OTP): Protects the IC from overheating.
  • Soft Start: Gradually increases the output voltage during startup, reducing stress on the components.

Benefits:

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Reliable Operation: Provides stable and reliable power delivery.
  • Protection Features: Protects the circuit from various fault conditions.
  • Reduced Component Count: Simplifies circuit design and reduces the number of external components required.

Additional Details:

Important specifications for the MIP2E7DMY include input voltage range, output voltage, output current, switching frequency, and protection features. Package type also plays a crucial role. Refer to the Panasonic MIP2E7DMY datasheet for detailed technical information and application notes.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess