EN
  • EN
  • DE

MIP2M20MSSCF

Part No MIP2M20MSSCF
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968285-MIP2M20MSSCF
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP2M20MSSCF CAD Model

Description

The MIP2M20MSSCF is a power IC manufactured by Panasonic. It's designed for power factor correction (PFC) and quasi-resonant flyback converter applications. This integrated circuit aims to provide efficient power conversion while minimizing external components, leading to smaller and more cost-effective power supply designs.

Applications

  • AC-DC power supplies for consumer electronics: Televisions, Blu-ray players, and set-top boxes.
  • Adapters and chargers: For laptops, smartphones, and other portable devices.
  • LED lighting power supplies: For residential and commercial lighting applications.
  • Auxiliary power supplies: In industrial equipment and appliances.

Features

  • Quasi-Resonant (QR) Flyback Controller: Enables high efficiency and low EMI noise.
  • Power Factor Correction (PFC): Improves power factor to meet regulatory requirements.
  • Built-in protection features: Over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low start-up current: Minimizes power consumption during start-up.
  • Small package size: Enables compact power supply designs.
  • Frequency Reduction Function: Reduces switching frequency at light load to improve efficiency.

Benefits

  • High efficiency: Reduces energy consumption and heat generation.
  • Improved power factor: Meets regulatory requirements and reduces harmonic distortion.
  • Enhanced system reliability: Built-in protection features prevent damage to the power supply and the load.
  • Simplified design: Integrated functionality reduces the number of external components required.
  • Smaller footprint: Allows for more compact and portable devices.
  • Cost-effective solution: Reduces overall system cost by minimizing component count and improving efficiency.

Additional Details

The MIP2M20MSSCF typically operates with a wide input voltage range (e.g., 85-265VAC). The switching frequency is variable, depending on the load conditions, thanks to the quasi-resonant operation. The IC incorporates a soft-start function to minimize stress on the power components during start-up. Its advanced control scheme optimizes efficiency across a wide load range, making it well-suited for applications requiring low standby power consumption.

Furthermore, the device often features brown-out protection, which disables the power supply if the input voltage drops below a certain threshold. This prevents erratic operation and potential damage to the connected equipment. The gate driver output is optimized to drive a MOSFET switch efficiently, reducing switching losses and improving overall system performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,599 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess