EN
  • EN
  • DE

MN101C415AR

Part No MN101C415AR
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Panasonic QFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079623-MN101C415AR
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN101C415AR CAD Model

Description

The Panasonic MN101C415AR is a microcontroller unit (MCU) belonging to the MN101C series. These microcontrollers are designed for a variety of embedded control applications, typically focusing on efficient processing and low power consumption.

Applications

  • Consumer Electronics: Used in devices such as remote controls, small appliances, and audio equipment.
  • Industrial Control: Suitable for simple industrial control systems, including motor control and sensor monitoring.
  • Automotive: Can be implemented in basic automotive applications, such as dashboard controls and sensor interfaces.
  • IoT Devices: Employed in low-power IoT applications where efficient processing is crucial.

Features

  • 8-bit Microcontroller: Features an 8-bit architecture optimized for control tasks.
  • Low Power Consumption: Designed for energy efficiency, enabling use in battery-powered devices.
  • Internal Oscillator: Includes an internal oscillator, reducing the need for external components.
  • Multiple I/O Ports: Offers multiple input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for precise timing control.
  • Interrupt Controller: Integrated interrupt controller for efficient handling of external events.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: The integrated features reduce the need for external components, simplifying circuit design.
  • Flexible Interface: Multiple I/O ports allow for versatile interfacing with sensors, actuators, and other peripherals.
  • Real-time Control: Timers and interrupt capabilities enable precise real-time control.

Additional Details

The MN101C415AR typically includes memory (ROM/RAM) for storing program code and data. The operating voltage and temperature range are designed to accommodate a wide variety of operating environments. The device is often available in various package options, such as QFP or DIP, to suit different mounting requirements.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess