EN
  • EN
  • DE

MN13821T

Part No MN13821T
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002180-MN13821T
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN13821T CAD Model

Description

The Panasonic MN13821T is a voltage detector IC designed to monitor power supply voltages in electronic devices. This integrated circuit is manufactured by Panasonic and is commonly used to detect undervoltage conditions, providing reset signals to microcontrollers or other critical components to prevent malfunction or data corruption. It offers a precise detection threshold and low current consumption, making it suitable for battery-powered and energy-efficient applications.

Applications

  • Microcontroller reset circuits: Used to generate reset signals for microcontrollers during power-up or undervoltage conditions.
  • Battery-powered devices: Employed in battery-powered devices to monitor battery voltage and prevent deep discharge.
  • Power supply monitoring: Utilized in power supply circuits to detect undervoltage and overvoltage conditions.
  • Industrial control systems: Used in industrial control systems for voltage monitoring and fault detection.
  • Consumer electronics: Applied in consumer electronics such as TVs, audio equipment, and appliances to ensure stable operation.

Features

  • Precise voltage detection: Offers a precise voltage detection threshold for accurate monitoring.
  • Low current consumption: Features low current consumption, making it suitable for battery-powered applications.
  • Open-drain output: Provides an open-drain output, allowing flexible interfacing with microcontrollers and other devices.
  • Small package: Available in a compact package for space-saving designs.
  • Wide operating voltage range: Designed to operate over a wide voltage range.
  • Built-in hysteresis: Includes built-in hysteresis to prevent output oscillation near the threshold voltage.

Benefits

  • Prevents data corruption: Protects microcontrollers from data corruption due to undervoltage conditions.
  • Extends battery life: Low current consumption helps to extend battery life in portable devices.
  • Ensures stable operation: Provides stable operation of electronic devices by monitoring power supply voltages.
  • Simplified circuit design: Simplifies circuit design with its integrated functionality and easy interfacing.
  • Reliable performance: Offers reliable performance in various operating conditions.

Additional Details

The Panasonic MN13821T voltage detector IC is manufactured using high-quality materials and processes to ensure reliability and performance. It complies with RoHS standards, making it environmentally friendly. The IC is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess