EN
  • EN
  • DE

GD74LS21

Part No GD74LS21
Manufacturer LG
Catalog OEM Parts (F - I)
Description GD74LS21 Gloldstar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060676-GD74LS21
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS21 CAD Model

Description

The GD74LS21 is a high-speed, low-power dual 4-input AND gate from LG. It belongs to the 74LS series of integrated circuits, which are widely used in digital logic circuits due to their speed and efficiency.

Applications:

  • General Digital Logic: Used in a variety of digital systems for implementing AND logic functions.
  • Data Processing: Employed in data selection, comparison, and manipulation circuits.
  • Control Systems: Used in control logic for various electronic systems and machinery.
  • Computing: Found in older computer systems and peripherals for logic operations.
  • Educational Purposes: Widely used in electronics and digital logic courses for demonstrating and experimenting with AND gate logic.

Features:

  • Dual 4-Input AND Gates: Contains two independent 4-input AND gates in a single package.
  • High Speed: Offers fast switching speeds suitable for many digital applications.
  • Low Power Consumption: Operates with low power requirements, making it energy-efficient.
  • TTL Compatible: Compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • Wide Operating Voltage: Functions within a standard TTL voltage range (typically 4.75V to 5.25V).

Benefits:

  • Logic Implementation: Simplifies the implementation of complex logic functions by providing AND gate functionality.
  • Efficient Design: Allows for compact and efficient circuit designs with two gates in one package.
  • Reduced Component Count: Decreases the overall number of components required in a system.
  • Cost-Effective: Offers a cost-effective solution for implementing AND logic.
  • Easy to Use: Simple to integrate into existing digital circuits.

Additional Details:

The GD74LS21 is typically available in a 14-pin DIP (Dual In-line Package). It requires a standard 5V power supply for operation. Each AND gate performs the logical AND operation on its four inputs. The output is HIGH only when all four inputs are HIGH; otherwise, the output is LOW. The 74LS series is known for its balance between speed and power consumption, making it a versatile choice for a wide range of applications. It is important to consult the datasheet for specific electrical characteristics, such as propagation delay, input voltage levels, and output drive capability. Although newer technologies offer higher performance, the 74LS series remains relevant for hobbyists, educational purposes, and maintaining older systems.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess