EN
  • EN
  • DE

MN74HC04S

Part No MN74HC04S
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Logic Function Inverter
RoHS Non-Compliant
Win Source Part Number 973788-MN74HC04S
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN74HC04S CAD Model

Description

The MN74HC04S is a hex inverter integrated circuit (IC) belonging to the 74HC logic family, manufactured by Panasonic. The 74HC series is known for its high-speed CMOS technology, offering improved performance compared to older TTL logic families. A hex inverter contains six independent NOT gates, each inverting the input signal.

Applications:

  • Logic signal inversion
  • Oscillator circuits
  • Clock signal generation
  • Digital circuit design
  • Buffer circuits

Features:

  • High speed operation
  • Low power consumption
  • Wide operating voltage range
  • CMOS technology
  • Six independent inverters

Benefits:

  • Fast signal processing for high-speed applications.
  • Energy-efficient operation, suitable for battery-powered devices.
  • Flexible operation with a wide voltage range.
  • Easy integration into digital circuits.
  • Multiple inverters in a single package for compact designs.

Additional Details:

The MN74HC04S typically operates from 2V to 6V. Its CMOS technology ensures low static power consumption. The high-speed operation makes it suitable for applications requiring fast signal processing. The S suffix usually indicates a surface mount package (e.g., SOIC). Panasonic is a reputable manufacturer known for producing reliable and high-quality electronic components. The MN74HC04S meets industry standards for ESD protection and RoHS compliance. Detailed specifications, including propagation delay, input capacitance, and output drive capability, can be found in the Panasonic datasheet. It is commonly used in a wide range of digital electronic devices, including computers, communication equipment, and industrial control systems. The operating temperature typically ranges from -40°C to +85°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess