EN
  • EN
  • DE

TX2-L2-3V-H145

Part No TX2-L2-3V-H145
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer Panasonic
Win Source Part Number 397132-TX2-L2-3V-H145
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX2-L2-3V-H145 CAD Model

Description

The TX2-L2-3V-H145 is a highly reliable and compact signal relay manufactured by Panasonic. It belongs to the TX series, which is recognized for its miniature size, high sensitivity, and robust switching capabilities. This specific model is designed for applications demanding low power consumption and dependable performance in confined spaces.

Applications

  • Telecommunications equipment: Suitable for use in communication systems, including line cards and switching circuits.
  • Industrial automation: Employed in programmable controllers and other automated machinery where space is limited.
  • Measuring Instruments: Used within measuring devices and other precision instruments.
  • Medical devices: Used in portable medical equipment.
  • Security Systems: Utilized in access control and alarm systems.

Features

  • Miniature Size: Compact design allows for space-saving PCB layouts.
  • Low Power Consumption: 3V coil voltage results in lower power usage for energy efficiency.
  • High Sensitivity: Requires minimal coil power for activation, reducing overall system energy demand.
  • Sealed Construction: Provides protection against dust, humidity, and other environmental contaminants, improving reliability.
  • DPDT Contact Arrangement: Double Pole Double Throw configuration offers versatile switching options.

Benefits

  • Space Optimization: Facilitates the design of smaller, more compact electronic devices.
  • Reduced Energy Costs: Lower power consumption translates to reduced operating expenses.
  • Increased Reliability: Sealed construction ensures consistent performance in harsh environments.
  • Versatile Switching: DPDT configuration allows for multiple switching functions within a single relay.
  • Extended Lifespan: High-quality materials and construction contribute to a longer operational life.

Additional Details

The TX2-L2-3V-H145 relay features a DPDT (Double Pole Double Throw) contact arrangement, offering versatile switching capabilities. Its 3VDC coil voltage is designed for low-power applications. The sealed construction of the relay enhances its durability and resistance to environmental factors. The contact material is a gold-clad silver alloy, ensuring excellent contact reliability and minimal contact resistance. The specific 'H145' designation likely refers to a particular packaging or terminal configuration, which may need to be confirmed with the manufacturer's datasheet. The operating temperature range is generally between -40°C to +85°C. Isolation voltage between the coil and contacts typically measures around 1,500 VAC to 2,000 VAC. This relay is intended for through-hole mounting on printed circuit boards (PCBs).

You May Also Be Interested in

HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess