EN
  • EN
  • DE

UN211H

Part No UN211H
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399290-UN211H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN211H CAD Model

Description

The Panasonic UN211H is a silicon epitaxial planar type transistor primarily used for low-noise amplification purposes in various electronic devices and circuits. Its key function is to amplify weak signals while minimizing the introduction of noise, thereby ensuring a high signal-to-noise ratio. This characteristic makes it exceptionally suitable for sensitive applications where signal integrity is paramount.

Applications:

  • Low-Noise Amplifiers (LNAs): Commonly deployed in RF receivers and communication systems to amplify weak incoming signals with minimal added noise.
  • Audio Preamplifiers: Utilized in high-fidelity audio equipment to amplify audio signals before they are processed by subsequent amplifier stages.
  • RF Front-Ends: Integrated into the front-end circuitry of radio receivers to enhance sensitivity and improve the detection of weak radio signals.
  • Instrumentation Amplifiers: Employed in precision measurement equipment where accurate amplification of low-level signals is required.
  • Sensor Signal Conditioning: Used to amplify and condition signals from various sensors, such as those measuring temperature, pressure, or light, while maintaining a low noise floor.

Features:

  • Ultra-Low Noise Figure: The UN211H is designed to exhibit a very low noise figure, effectively minimizing the amount of noise added to the amplified signal.
  • High Gain: Provides a significant gain, boosting the signal strength for improved signal processing and detection.
  • Excellent Linearity: Ensures that the amplified signal remains faithful to the original signal, with minimal distortion.
  • Silicon Epitaxial Planar Construction: This construction technique enhances the reliability and consistency of the transistor's performance.
  • Compact Package: Typically housed in a small package, making it suitable for use in densely populated circuit boards.

Benefits:

  • Improved Signal-to-Noise Ratio: Minimizes noise, resulting in a clearer and more accurate signal, particularly beneficial in sensitive applications.
  • Enhanced System Performance: Provides higher gain and excellent linearity, which contributes to improved overall system performance.
  • Space-Saving Design: Its compact size allows for easy integration into various electronic devices and circuit boards.
  • Reliable and Consistent Operation: The silicon epitaxial planar construction ensures reliable performance over a wide range of operating conditions.
  • Lower Power Consumption: Designed for efficient operation, minimizing power consumption in low-noise amplification circuits.

Technical Specifications:

Typical specifications for the Panasonic UN211H include a noise figure of approximately 1-2 dB, a gain of 10-15 dB, and a collector-emitter voltage rating of around 20V. The collector current typically ranges from 10-30 mA. However, it's essential to consult the specific datasheet from Panasonic for precise specifications tailored to your application.

In summary, the Panasonic UN211H is a high-performance, low-noise transistor that excels in improving signal clarity and enhancing system performance in various electronic applications. Its low noise figure, high gain, and excellent linearity make it an ideal choice for demanding amplification circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess