EN
  • EN
  • DE

UN212Y

Part No UN212Y
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399304-UN212Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN212Y CAD Model

Description

The Panasonic UN212Y is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode offers a fast response time and low clamping voltage, making it suitable for safeguarding various applications.

Applications

  • Data lines protection: Used in communication equipment, computers, and peripherals to protect data lines from ESD and transient voltages.
  • Signal lines protection: Safeguards signal lines in audio and video equipment, preventing damage from voltage spikes.
  • Power supply protection: Protects power supplies from overvoltage conditions, ensuring reliable operation.
  • Automotive electronics: Employed in automotive systems to protect sensitive electronic components from voltage transients.
  • Industrial control systems: Used in industrial equipment to protect control circuits from voltage surges and ESD.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Fast response time: Quickly responds to transient voltage events, minimizing the risk of damage.
  • High surge current capability: Can withstand high surge currents without degradation, ensuring reliable protection.
  • Small package size: Allows for easy integration into space-constrained applications.
  • AEC-Q101 qualified: Meets the stringent requirements of the automotive industry for reliability and performance.

Benefits

  • Improved system reliability: Protects sensitive components from voltage surges, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to voltage transients, reducing downtime and maintenance costs.
  • Enhanced product safety: Helps prevent electrical hazards by protecting against voltage surges and ESD.
  • Extended product lifespan: Protects components from premature failure, extending the lifespan of the product.
  • Compliance with safety standards: Helps meet regulatory requirements for product safety and EMC compliance.

Technical Specifications

The UN212Y features a standoff voltage typically around 2.5V. The clamping voltage depends on the current. It is offered in a small SMD package for easy PCB mounting. The device is designed to handle repetitive ESD strikes as per industry standards.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess