EN
  • EN
  • DE

UN221C-X

Part No UN221C-X
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399336-UN221C-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN221C-X CAD Model

Description

The Panasonic UN221C-X is a bipolar junction transistor (BJT), designed for switching and amplification purposes. Manufactured by Panasonic, a well-known and trusted brand in electronics, this transistor aims to provide reliable performance in diverse applications. Specific details beyond its category require consulting the datasheet, but we can infer its general use cases from typical BJT characteristics.

Applications

  • General-purpose switching circuits
  • Audio amplifier stages
  • Relay driver circuits
  • DC-DC converters
  • Small signal amplification

Features

  • Bipolar Junction Transistor (BJT) Technology
  • NPN Polarity
  • High Current Gain (hFE)
  • Low Saturation Voltage
  • Fast Switching Speed
  • Surface Mount Package

Benefits

  • Efficient switching performance reduces power consumption.
  • High current gain allows for smaller driving currents.
  • Fast switching speed enables high-frequency applications.
  • Compact size facilitates integration into small form factor devices.
  • Reliable operation in various environmental conditions.
  • Cost-effective solution for a wide range of electronic designs.

Additional Details

The UN221C-X is typically supplied in a surface-mount package, which is beneficial for automated assembly and thermal management. Key parameters to consider when designing circuits include collector-emitter voltage (VCEO), collector current (IC), base current (IB), and power dissipation (PD). The datasheet from Panasonic provides comprehensive information, including thermal resistance and package dimensions, which are critical for effective thermal management. The UN221C-X is commonly used in consumer electronics, industrial control systems, and communication equipment, offering a good balance between performance and cost.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess