EN
  • EN
  • DE

UN921EJ

Part No UN921EJ
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon NPN epitaxial planar type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1277389-UN921EJ
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN921EJ CAD Model

Description

The UN921EJ is a silicon epitaxial planar type transistor manufactured by Panasonic. It's primarily designed for low-noise amplifier applications in VHF and UHF bands. This transistor offers excellent high-frequency performance with a low noise figure, making it suitable for sensitive receiver circuits. The UN921EJ is known for its stable operation and reliable performance in various communication systems.

Applications

  • VHF/UHF Low Noise Amplifiers (LNAs)
  • TV Tuners
  • FM Receivers
  • Communication Equipment
  • Wireless Microphones

Features

  • Low noise figure
  • High gain
  • High cutoff frequency
  • Small signal amplifier
  • Surface Mount Package (typically SOT-343 or similar)
  • Excellent linearity

Benefits

  • Improved signal reception in weak signal environments due to the low noise figure.
  • Enhanced amplification of weak signals, leading to better sensitivity of receiver circuits.
  • Reduced interference and distortion in amplified signals, ensuring high-quality signal processing.
  • Stable and reliable performance over a wide range of operating conditions.
  • Easy integration into compact electronic devices due to its small surface mount package.

Additional Details

The UN921EJ typically operates at low voltages and currents. Proper biasing is crucial to achieve optimal noise performance. It's essential to consult the manufacturer's datasheet for detailed electrical characteristics, S-parameters, and recommended biasing conditions. The SOT-343 or similar package is designed for surface mount technology (SMT) assembly. The transistor's high cutoff frequency allows it to operate efficiently at high frequencies. Careful PCB layout and grounding techniques are essential to minimize noise and ensure stable operation. The UN921 series may offer variations with slightly different characteristics to suit specific application needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess