The UNR5111J-(TX) is a thick film chip resistor manufactured by Panasonic. It is designed for high reliability and stability in various electronic circuits. These resistors are known for their compact size and excellent performance characteristics, making them suitable for a wide range of applications where precision and space efficiency are critical.
Applications
- Consumer electronics (e.g., smartphones, tablets, audio equipment)
- Industrial equipment (e.g., control systems, measuring instruments)
- Automotive electronics (e.g., engine control units, sensor interfaces)
- Medical devices (e.g., patient monitoring systems, diagnostic equipment)
- Power supplies
Features
- High stability and reliability
- Compact size for space-constrained applications
- Thick film construction
- Excellent temperature coefficient of resistance (TCR)
- Lead-free terminations
- RoHS compliant
Benefits
- Precise resistance values: Ensures accurate circuit performance.
- Long-term stability: Maintains performance over extended periods.
- Space saving: Allows for miniaturization of electronic devices.
- Environmental compliance: Meets RoHS standards for reduced environmental impact.
- Reliable performance: Minimizes failures and downtime.
- Wide operating temperature range: Enables use in diverse environments.
Additional Details
These resistors are available in various resistance values and tolerances. Specific technical specifications include power rating, voltage rating, and operating temperature range. The thick film construction provides excellent mechanical strength and resistance to environmental factors. The lead-free terminations ensure compatibility with modern soldering processes and environmental regulations. Packaging options typically include tape and reel for automated assembly.