EN
  • EN
  • DE

UNR51A1G0LS0

Part No UNR51A1G0LS0
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399608-UNR51A1G0LS0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR51A1G0LS0 CAD Model

Description

The UNR51A1G0LS0 is a thick film chip resistor manufactured by Panasonic. These resistors are designed for surface mount technology (SMT) and are commonly used in various electronic circuits to provide a specific resistance value. Panasonic's thick film chip resistors are known for their reliability, stability, and compact size, making them suitable for high-density PCB assemblies.

Applications:

  • Consumer Electronics: Used in portable devices like smartphones, tablets, and laptops for voltage division, current limiting, and pull-up/pull-down configurations.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and sensor circuits for accurate and stable resistance values.
  • Automotive Electronics: Integrated into electronic control units (ECUs), anti-lock braking systems (ABS), and airbag systems for reliable performance in harsh environments.
  • Medical Equipment: Utilized in patient monitoring systems, diagnostic equipment, and imaging devices where precision and reliability are essential.
  • Telecommunications: Found in network routers, switches, and communication modules for impedance matching, signal termination, and circuit protection.

Features:

  • Compact Size: The small footprint allows for high-density mounting on printed circuit boards, saving space and reducing the overall size of electronic devices.
  • High Reliability: The thick film construction ensures stable performance and a long lifespan, even under varying environmental conditions.
  • Excellent Stability: Provides consistent resistance values over a wide temperature range, minimizing drift and maintaining circuit accuracy.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness and compliance with regulations.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving efficiency.

Benefits:

  • Improved Circuit Performance: Provides accurate resistance values for precise signal conditioning, voltage regulation, and current limiting.
  • Enhanced Reliability: Ensures long-term stability, reducing the risk of component failure and improving the overall lifespan of electronic products.
  • Cost-Effective Solution: Offers a balance of performance and price, making it suitable for a wide range of applications.
  • Simplified Assembly: The SMT design enables automated placement and soldering, reducing manufacturing time and costs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards and regulations, making it environmentally friendly.

Additional Details:

The UNR series from Panasonic represents a line of highly reliable chip resistors. Specific electrical characteristics like resistance value and tolerance would need to be confirmed using the full datasheet for the UNR51A1G0LS0. Generally, Panasonic thick film chip resistors feature a protective overcoat that provides environmental protection and enhances solderability. They also exhibit low temperature coefficient of resistance (TCR), which contributes to their stability over temperature variations.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess