The UNR5213J0L is a resistor component manufactured by Panasonic. It falls under the category of thick film chip resistors, commonly used in a variety of electronic applications. These resistors are designed for surface mount technology (SMT) assembly, allowing for high-density placement on printed circuit boards (PCBs). They are known for their reliability, precision, and compact size, making them suitable for both consumer and industrial electronic devices.
Applications
- Current limiting in LED circuits
- Voltage dividers in analog circuits
- Feedback resistors in amplifier circuits
- Pull-up and pull-down resistors in digital circuits
- General-purpose resistance in electronic equipment
Features
- Thick Film Technology: Provides stable and reliable resistance values over time.
- Surface Mount Design: Facilitates automated assembly and high-density placement.
- Compact Size: Allows for miniaturization of electronic devices.
- High Precision: Offers tight tolerance for accurate resistance values.
- RoHS Compliance: Adheres to environmental regulations regarding hazardous substances.
Benefits
- Improved Circuit Performance: Accurate resistance values contribute to better circuit functionality.
- Space Saving: Small form factor enables miniaturization of electronic devices.
- Long-Term Reliability: Stable resistance ensures consistent performance over time.
- Simplified Assembly: Surface mount design simplifies automated assembly processes.
- Reduced Environmental Impact: RoHS compliance minimizes hazardous substance usage.
Additional Details
The UNR5213J0L resistor's resistance value is typically indicated by a code printed directly on the component. These resistors are designed to withstand a specific power rating, which should be considered when selecting the appropriate resistor for a given application. Detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient, can be found in the manufacturer's datasheet.