EN
  • EN
  • DE

UNR9213J01CA

Part No UNR9213J01CA
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399667-UNR9213J01CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR9213J01CA CAD Model

Description

The Panasonic UNR9213J01CA is a common mode choke coil designed to attenuate common mode noise in electronic circuits. It belongs to Panasonic's UNR series, which is known for its compact size and effective noise suppression capabilities. These chokes are essential for reducing electromagnetic interference (EMI) and improving the electromagnetic compatibility (EMC) of electronic devices.

Applications

  • Power Line Filtering: Attenuating noise present on AC power lines entering electronic equipment.
  • Signal Line Filtering: Reducing common mode noise on data and signal lines (e.g., USB, Ethernet).
  • Audio Equipment: Improving the audio quality by filtering out noise in audio circuits.
  • Industrial Control Systems: Enhancing the reliability of industrial equipment by suppressing noise that can interfere with control signals.
  • Medical Devices: Ensuring accurate and reliable operation of medical equipment by filtering out electromagnetic interference.

Features

  • Compact Design: Small footprint allows for easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and preserves signal integrity.
  • Excellent Noise Suppression: Effectively reduces unwanted noise and interference in electronic circuits.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved EMI/EMC Performance: Helps electronic devices comply with regulatory standards for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and distortion in data and signal lines.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage.
  • Reduced Noise Interference: Provides cleaner signals and improves the overall performance of electronic devices.
  • Simplified Design: Simplifies noise filtering design compared to discrete component implementations.

Technical Specifications

The specific technical specifications for the Panasonic UNR9213J01CA, such as inductance, DC resistance (DCR), rated current, and operating temperature range, are typically available in the official Panasonic datasheet. Key parameters include:

  • Inductance Value: Defines the choke's ability to store energy and impede the flow of AC current.
  • DC Resistance (DCR): Represents the resistance of the choke's winding, which affects power loss.
  • Rated Current: Specifies the maximum current the choke can handle without saturating or overheating.
  • Operating Temperature Range: Indicates the allowable temperature range for reliable operation.
  • Withstanding Voltage: Specifies the voltage the component can withstand without dielectric breakdown.

Designers should refer to the manufacturer's datasheet for detailed and accurate specifications when selecting the UNR9213J01CA for a specific application.

You May Also Be Interested in

LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess