The IPP12CN10LG is a discrete N-channel MOSFET manufactured by Rochester Electronics (originally Infineon Technologies). This component is designed for applications requiring efficient power switching and management. As a product from Rochester Electronics, it is a guaranteed continuation part, ensuring long-term availability and support.
Applications:
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control
- Power supplies
- Load switching
- Battery management systems
Features:
- Low on-state resistance (RDS(on)): Minimizes conduction losses.
- Fast switching speed: Reduces switching losses.
- Logic level compatibility: Allows for direct drive from microcontrollers.
- Avalanche rated: Enhances device robustness.
- Guaranteed long-term availability: Ensures a continuous supply chain.
Benefits:
- High efficiency: Achieved through low RDS(on) and fast switching capabilities.
- Simplified design: Logic level drive simplifies circuit design and reduces component count.
- Increased reliability: Avalanche rating improves device ruggedness and lifespan.
- Long-term availability: Rochester Electronics guarantees ongoing supply, mitigating obsolescence risks.
- Cost-effective solution: Provides reliable performance at a competitive price point.
Technical Specifications:
The IPP12CN10LG features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) rating that varies based on operating conditions. The on-state resistance (RDS(on)) is low, typically around 12 mΩ at VGS = 10V. The device is housed in a TO-220 package, facilitating efficient heat dissipation. It is designed for use in a broad range of power management and switching applications.
Being a product from Rochester Electronics, the IPP12CN10LG offers the assurance of continued availability, making it an ideal choice for designs requiring a stable and reliable component supply chain. Its combination of performance characteristics and guaranteed longevity makes it a valuable option for many applications.