EN
  • EN
  • DE

UNR9219J0L+

Part No UNR9219J0L+
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399676-UNR9219J0L+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR9219J0L+ CAD Model

Description

The Panasonic UNR9219J0L+ is a common mode choke coil designed to suppress common mode noise in electronic circuits. It is part of Panasonic's UNR series, known for its compact size and effectiveness in reducing electromagnetic interference (EMI) and enhancing electromagnetic compatibility (EMC). Common mode chokes are crucial components for ensuring signal integrity and preventing unwanted noise from disrupting the functionality of electronic devices.

Applications

  • Power Supplies: Filters noise from AC or DC power lines to ensure clean power delivery.
  • Data Communication Lines: Suppresses noise on data lines such as USB, Ethernet, and HDMI cables to maintain signal integrity.
  • Audio Equipment: Reduces noise in audio circuits for improved sound quality and clarity.
  • Video Equipment: Filters noise in video signals for sharper images and reduced distortion.
  • Industrial Automation: Protects sensitive control circuits from noise in industrial environments to ensure reliable operation.

Features

  • Compact Size: Enables easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and preserves signal integrity.
  • Wide Operating Frequency Range: Operates effectively across a broad spectrum of noise frequencies.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Increased System Reliability: Protects sensitive components from noise-induced damage, extending the lifespan of electronic devices.
  • Simplified Design: Streamlines noise filtering design compared to using discrete components.
  • Cost-Effective Solution: Provides a cost-efficient way to suppress common mode noise.

Technical Specifications

Specific technical details, such as inductance, DC resistance (DCR), rated current, and operating temperature range for the Panasonic UNR9219J0L+, are typically available in the official Panasonic datasheet. Key specifications to consider include:

  • Inductance: The inductance value affects the choke's ability to impede AC current flow and suppress noise.
  • DC Resistance (DCR): Lower DCR minimizes power loss through the choke.
  • Rated Current: The maximum current the choke can handle without saturating or overheating.
  • Operating Temperature Range: The acceptable temperature range for reliable operation.
  • Withstanding Voltage: Specifies the maximum voltage the choke can withstand without dielectric breakdown.

Always consult the official Panasonic datasheet for the UNR9219J0L+ for precise and up-to-date technical specifications when designing electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess