EN
  • EN
  • DE

DMP2305UVT-7

Part No DMP2305UVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4.23A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.23A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 7.6nC @ 4.5V
Max Input Capacitance 727pF @ 20V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.25W (Ta)
Maximum Rds On at Id,Vgs 60 mOhm @ 4.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1033830-DMP2305UVT-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2305UVT-7 CAD Model

Description

Introducing the DMP2305UVT-7 P-Channel MOSFET by Diodes Incorporated

The DMP2305UVT-7 is a high-performance P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient power management component is designed to meet the needs of modern electronic applications, offering a combination of low on-resistance and minimal gate charge.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Package: SOT-23
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -4.2A
  • R<sub>DS(on): 50mΩ at V<sub>GS = -4.5V
  • Gate Charge (Q<sub>g): 10nC (typical)

Applications

The DMP2305UVT-7 is ideally suited for a variety of applications where efficient power control is essential. It is commonly used in:

  • Load Switches
  • Battery Management Systems
  • Power Management for Portable Devices
  • DC-DC Converters
  • Switching Circuits

Enhanced Performance

This MOSFET is designed to optimize the balance between on-resistance and gate charge, leading to a highly efficient power control solution. It reduces conduction loss while maintaining fast switching speeds, making it an excellent choice for power-intensive applications.

Reliability and Durability

Diodes Incorporated is known for its commitment to quality, and the DMP2305UVT-7 is no exception. It is built to withstand tough conditions and provide reliable performance over its lifespan. Its robust construction ensures that it can handle high levels of current without degradation, contributing to the longevity of your electronic designs.

Compact Form Factor

The SOT-23 package of the DMP2305UVT-7 allows for a minimal footprint on PCBs, making it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on power or functionality, providing designers with a versatile component that meets stringent space requirements.

With its impressive electrical characteristics and compact design, the DMP2305UVT-7 from Diodes Incorporated is a standout choice for designers looking to enhance the power efficiency and reliability of their electronic products.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0844 $50.2180
1,265+ $0.0791 $100.0615
1,965+ $0.0764 $150.1260
2,820+ $0.0710 $200.2200
3,655+ $0.0684 $250.0020
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,340 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess