EN
  • EN
  • DE

GPC2-1D-C

Part No GPC2-1D-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP GROUND BRONZE PIPE MNT / Bronze Grounding Clamp Direct Burial 1 Osol 2 Str Awg Conductor Size Range 1/2 1
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series StructuredGround
Packaging Bulk
Type Clamp, Grounding
Mounting Pipe Mount, Adjustable
Material Bronze
Color Bronze
Features Direct Burial
Win Source Part Number 770869-GPC2-1D-C
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin India
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian GPC2-1D-C CAD Model

Description

The Panduit Corp GPC2-1D-C is a clamp grounding type from the StructuredGround series.

  • Material: Bronze
  • Features: Direct Burial
  • Supply and Demand Status: Balanced
  • Applications: Cable and wire management
  • Package: 1 unit
  • Introduction Date: January 01, 2000
  • Estimated EOL Date: 2027
  • ECCN: EAR99
  • Country of Origin: India

You May Also Be Interested in

Panduit Corp
Lowest to $6.3088
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess