EN
  • EN
  • DE

HSTT100-48-5

Part No HSTT100-48-5
Manufacturer Panduit Corp
Catalog Heat Shrink Tubing
Description HEATSHRINK 1" X 4' BLACK / Heat Shrink Tubing, Flexible 1.000" (25.40mm) 2 to 1 Black 4.00' (1.22m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr Panduit Corp
Series HSTT
Package Bulk
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 1.000" (25.40mm)
Inner Diameter - Recovered 0.500" (12.70mm)
Recovered Wall Thickness 0.035" (0.89mm)
Material Polyolefin (PO), Irradiated
Features Flame Retardant, UV Resistant
Color Black
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 90°C
Base Product Number HSTT
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names HSTT100-48-5-ND,298-13404
Standard Package 5
Win Source Part Number 1101566-HSTT100-48-5
Ultra Librarian 3D Model Ultra Librarian HSTT100-48-5 CAD Model

Description

The HSTT100-48-5 is a black, flexible tubing made of Polyolefin (PO), Irradiated material. It has a shrinkage ratio of 2 to 1 that provides a tight and secure fit.

  • Material: Polyolefin (PO), Irradiated
  • Color: Black
  • Shrinkage Ratio: 2 to 1
  • Flame Retardant: Yes
  • UV Resistant: Yes
  • Inner Diameter: 1.000" (25.40mm)
  • Recovered Inner Diameter: 0.500" (12.70mm)
  • Recovered Wall Thickness: 0.035" (0.89mm)
  • Shrink Temperature: 90°C
  • Operating Temperature: -55°C ~ 135°C
  • Packaging: Bulk
  • Length: 4.00' (1.22m)
  • Alternative Parts: CB5347-000, TAT-125-1-0-STK, DWP-125-1-0-STK, RNF-100-1-BK-STK, Q2-F-1-01-QB48IN-5, HSTTV100-48-5, and HSTTV100-48-LQHSTT100-48-5
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess