EN
  • EN
  • DE

NK2106MFIW

Part No NK2106MFIW
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MOD FRAME SNGL GANG 2PORT WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Single Gang
Type Module Frame (106 Duplex)
Number of Ports 2
Port Direction Straight
Color White, Off
Features Mounting Hardware
For Use With/Related Products NetKey® Series
Length 4.098" (104.10mm)
Width 1.500" (38.10mm)
Depth 0.524" (13.30mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631977-NK2106MFIW
Ultra Librarian 3D Model Ultra Librarian NK2106MFIW CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
FURNITURE FACEPLATE, 2 PORT, ANG
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 4-P SG WHITE
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us
HellermannTyton
MOD FRAME SNGL GANG 2PORT WHITE
Lowest to $19.7251
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Belden Inc.
KCONN MOD FURN ADAP 4-P BLK
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT WHITE
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT GRAY
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess