EN
  • EN
  • DE
  • IT

S2/0-76R-C

Part No S2/0-76R-C
Manufacturer Panduit Corp
Catalog Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Ring Connectors
Mfr Panduit Corp
Series Pan-Term®
Package Bulk
Product Status Obsolete
Terminal Type Flat Sided
Stud/Tab Size 7/16 Stud
Thickness 0.130" (3.30mm)
Width - Outer Edges 0.850" (21.59mm)
Length - Overall 2.100" (53.34mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp, Funnel Opening
Wire Gauge 2/0 AWG
Insulation Non-Insulated
Contact Material Copper
Contact Finish Tin
Other Names 298-23443,S2/0-76R-C
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1285145-S2/0-76R-C
Ultra Librarian 3D Model Ultra Librarian S2/0-76R-C CAD Model

Description

The Panduit Corp 1285145-S2/0-76R-C is a ring connector terminal that can accommodate 2/0 AWG wire gauge. Panduit Corp

  • Wire Gauge: 2/0 AWG
  • Terminal Type: Flat-Sided
  • Termination: Crimp Funnel Opening
  • Insulation: Non-Insulated
  • Thickness: 0.130 inches
  • Width: 0.850 inches
  • Length: 2.100 inches
  • Stud/Tab Size: 7/16 Stud/Tab
  • Package: Bulk
  • Standard Package: 100

You May Also Be Interested in

Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2628
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1235
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
TE Connectivity
0.187" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1728
Preci-Dip
CONN PIN RCPT .016-.021 SOLDER
Lowest to $1.0840
TE Connectivity
FASTON Receptacles | CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
TE Connectivity
Standard Terminals and Splices | CONN RING CIRC 10-12AWG #1/4
Lowest to $0.6427
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2564
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0766

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess