EN
  • EN
  • DE

SRB19MDBL

Part No SRB19MDBL
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panel Accessories
Description STRAIN RELIEF BAR, 7" MULTI-DEPT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Mfr Panduit Corp
Package Bulk
Product Status Active
Accessory Type Strain Relief
Base Product Number SRB19M
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1314247-SRB19MDBL
Ultra Librarian 3D Model Ultra Librarian SRB19MDBL CAD Model

Description

The Panduit Corp SRB19MDBL is a strain relief accessory designed for use with boxes, enclosures, and racks, specifically patchbay and jack panel accessories.

  • Series: SRB19M
  • Package: Bulk (1 piece)
  • Status: Active
  • ECCN: EAR99
  • Function: Cable Strain Relief

You May Also Be Interested in

Switchcraft Inc.
COLOR CHIPS MMVP RED
Lowest to $21.9064
Panduit Corp
48-PORT SHIELDED HIGH DENSITY PA
Need more? Email Us
Neutrik
NPPA-NB Fiber Optic Connectors
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR WITH ADJUSTABL
Need more? Email Us
Neutrik
NZPFD Fiber Optic Connectors
Need more? Email Us
Tripp Lite
40GB-10GB BREAKOUT CASSETTE
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR FOR 19" RACK
Need more? Email Us
Switchcraft Inc.
COVER USED WITH KIT DS301
Need more? Email Us
Panduit Corp
STRAIN RELIEF BAR, 7" MULTI-DEPT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess