EN
  • EN
  • DE

1N4148W-A2-L

Part No 1N4148W-A2-L
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOD123
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 721363-1N4148W-A2-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4148W-A2-L CAD Model

Description

The 1N4148W-A2-L is a high-speed switching diode manufactured by Panjit. It's a small signal diode commonly used in a variety of electronic circuits for switching, clamping, and protection purposes. The 'W' in the part number denotes a lead-free package, the 'A2' possibly refers to a specific production batch or internal specification, and the 'L' typically refers to a specific packaging option (e.g., tape and reel).

Applications:

  • High-Speed Switching: Used in digital circuits, signal processing, and data transmission applications.
  • Clamping Circuits: Employed to limit voltage levels and protect sensitive components.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Signal Rectification: Used in signal demodulation and detection circuits.
  • Logic Gates: Used in diode-transistor logic (DTL) gates.

Features:

  • Fast Switching Speed: Offers rapid switching characteristics for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reverse Breakdown Voltage: Can withstand high reverse voltages without breakdown.
  • Small Size: Allows for compact circuit board designs.
  • Lead-Free Package: Complies with environmental regulations.

Benefits:

  • Efficient Switching: Enables fast and accurate switching in digital and analog circuits.
  • Reliable Protection: Protects circuit components from voltage spikes and reverse polarity.
  • Versatile Application: Suitable for a wide range of switching and protection tasks.
  • Simplified Circuit Design: Can be easily integrated into existing circuits.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.

Additional Details:

The 1N4148W-A2-L diode typically has a forward voltage drop of around 0.7V at a forward current of 10mA, a reverse breakdown voltage of at least 75V, and a reverse recovery time of typically 4ns. It has a maximum forward current rating of 200mA. It is available in a small surface mount package (SOD-123 or similar). The 1N4148 is one of the most commonly used diodes due to its fast switching speed and general-purpose characteristics. Its relatively low capacitance makes it useful in high-frequency applications. The 'A2' marking may indicate specific electrical characteristics or quality control measures applied during manufacturing by Panjit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess