The BAT54 R1 is a Schottky Barrier Diode manufactured by Panjit. This diode is designed for high-speed switching applications and is commonly used for clamping, protection, and rectification in various electronic circuits. Its low forward voltage drop and fast switching speed make it suitable for applications where efficiency and speed are critical.
Applications
- Clamping diodes in digital circuits
- Reverse polarity protection
- High-frequency rectification
- Voltage clamping
- Schottky diodes in DC-DC converters
Features
- Low forward voltage drop
- Fast switching speed
- Surface Mount Device (SMD) package
- High surge current capability
- Guard ring protection
- RoHS compliant
Benefits
- Reduces power loss in switching applications
- Protects circuits from reverse polarity
- Improves efficiency in high-frequency circuits
- Easy to integrate into compact circuit designs
- Enhances the reliability of electronic circuits
Additional Details
The BAT54 R1 Schottky diode has a forward voltage drop of approximately 0.35V at 10mA and a maximum reverse voltage of 30V. It is designed to operate within a temperature range of -65°C to +125°C. The small SMD package allows for efficient use of board space, making it suitable for high-density applications. The diode's fast switching speed enables efficient operation in high-frequency applications. Common applications include power supplies, communication equipment, and consumer electronics where high efficiency and fast switching are required.